AERO Manufacturing Company TGOD Series, Stainless Steel Cabinet Flat Top NSF Listed 4TGOD-2460

Description
Material Top 2" turn down on 4 sides. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge galvanized steel. Doors 18 gauge galvanized steel with nylon roller bearing sheaves. Handles are integral. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.
Description
Material Top 2" turn down on 4 sides. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge galvanized steel. Doors 18 gauge galvanized steel with nylon roller bearing sheaves. Handles are integral. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Suppliers

Company
Product
Description
Supplier Links
TGOD Series, Stainless Steel Cabinet Flat Top NSF Listed - 4TGOD-2460 - AERO Manufacturing Company
Clifton, NJ, USA
TGOD Series, Stainless Steel Cabinet Flat Top NSF Listed
4TGOD-2460
TGOD Series, Stainless Steel Cabinet Flat Top NSF Listed 4TGOD-2460
Material Top 2" turn down on 4 sides. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge galvanized steel. Doors 18 gauge galvanized steel with nylon roller bearing sheaves. Handles are integral. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Material

Top

2" turn down on 4 sides.

Two heavy gauge steel box channels on 24" tables for rigidity.

Three heavy gauge steel box channels on 30" tables for ridigity.

Sound deadened between table top and channels.

Body

18 gauge galvanized steel.

Doors

18 gauge galvanized steel with nylon roller bearing sheaves. Handles are integral.

Shelf

18 gauge galvanized steel.

Legs

1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Cabinets and Casework
Product Number 4TGOD-2460
Product Name TGOD Series, Stainless Steel Cabinet Flat Top NSF Listed
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Belts & Tool Pouches - 217953 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polyamide, Polypropylene
Height 3.15 inch (80 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details