- Trained on our vast library of engineering resources.

AERO Manufacturing Company TGBOD Series, Stainless Steel Storage Cabinet with 4"" Backsplash NSF Listed 4TGBOD-30120

Description
Material Top 2" turn down on 3 sides. Rear has a 4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge galvanized steel. Doors 18 gauge galvanized steel with nylon roller bearing sheaves. Handles are integral. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Suppliers

Company
Product
Description
Supplier Links
TGBOD Series, Stainless Steel Storage Cabinet with 4"" Backsplash NSF Listed - 4TGBOD-30120 - AERO Manufacturing Company
Clifton, NJ, USA
TGBOD Series, Stainless Steel Storage Cabinet with 4"" Backsplash NSF Listed
4TGBOD-30120
TGBOD Series, Stainless Steel Storage Cabinet with 4"" Backsplash NSF Listed 4TGBOD-30120
Material Top 2" turn down on 3 sides. Rear has a 4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge galvanized steel. Doors 18 gauge galvanized steel with nylon roller bearing sheaves. Handles are integral. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Material

Top

2" turn down on 3 sides.

Rear has a 4" splash.

Two heavy gauge steel box channels on 24" tables for rigidity.

Three heavy gauge steel box channels on 30" tables for ridigity.

Sound deadened between table top and channels.

Body

18 gauge galvanized steel.

Doors

18 gauge galvanized steel with nylon roller bearing sheaves. Handles are integral.

Shelf

18 gauge galvanized steel.

Legs

1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet.

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Cabinets and Casework
Product Number 4TGBOD-30120
Product Name TGBOD Series, Stainless Steel Storage Cabinet with 4"" Backsplash NSF Listed
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Leveling Glide Kit for L cabinet - LA74-1801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Features Modular
View Details
 - 519324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 9.45 inch (240 mm)
Width 23.62 inch (600 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations, Inc.
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details