AERO Manufacturing Company ES Series, Stainless Steel NSF Listed Equipment Stand 4ES-3096

Description
Material Top 14 gauage 304 stainless steel. 2" turn down on 1 side, 2" splash on 3 sides. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features 2"" turn down on 1 sides, 2"" splash on 3 sides Two heavy gauge steel box channels on 24"" wide tables Three heavy guage steel box channels on 30"" wides tables 18 gauge galvanized or 430 series stainless steel undershelves 1 5/8"" 16 gauge galvanized or 304 series stainless steel legs with 1"" adjustable, impact resistant plastic feet
Description
Material Top 14 gauage 304 stainless steel. 2" turn down on 1 side, 2" splash on 3 sides. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features 2"" turn down on 1 sides, 2"" splash on 3 sides Two heavy gauge steel box channels on 24"" wide tables Three heavy guage steel box channels on 30"" wides tables 18 gauge galvanized or 430 series stainless steel undershelves 1 5/8"" 16 gauge galvanized or 304 series stainless steel legs with 1"" adjustable, impact resistant plastic feet

Suppliers

Company
Product
Description
Supplier Links
ES Series, Stainless Steel NSF Listed Equipment Stand - 4ES-3096 - AERO Manufacturing Company
Clifton, NJ, USA
ES Series, Stainless Steel NSF Listed Equipment Stand
4ES-3096
ES Series, Stainless Steel NSF Listed Equipment Stand 4ES-3096
Material Top 14 gauage 304 stainless steel. 2" turn down on 1 side, 2" splash on 3 sides. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features 2"" turn down on 1 sides, 2"" splash on 3 sides Two heavy gauge steel box channels on 24"" wide tables Three heavy guage steel box channels on 30"" wides tables 18 gauge galvanized or 430 series stainless steel undershelves 1 5/8"" 16 gauge galvanized or 304 series stainless steel legs with 1"" adjustable, impact resistant plastic feet

Material

Top

14 gauage 304 stainless steel.

2" turn down on 1 side, 2" splash on 3 sides.

Two heavy gauge steel box channels on 24" tables for rigidity.

Three heavy gauge steel box channels on 30" tables for ridigity.

Sound deadened between table top and channels.

Shelf

18 gauge 430 series stainless steel.

Legs

1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.

Design Features

2"" turn down on 1 sides, 2"" splash on 3 sides

Two heavy gauge steel box channels on 24"" wide tables

Three heavy guage steel box channels on 30"" wides tables

18 gauge galvanized or 430 series stainless steel undershelves

1 5/8"" 16 gauge galvanized or 304 series stainless steel legs with 1"" adjustable, impact resistant plastic feet

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Support Stands
Product Number 4ES-3096
Product Name ES Series, Stainless Steel NSF Listed Equipment Stand
Type Equipment Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
PVS - Vacuum work stand for clamping workpieces PVS-1-SPL-250 SEG-4 - 13.01.01.10100 - Schmalz Inc.
Specs
Type Stand
Height 2.46 to 3.61 ft (7.5 to 11 dm)
Capacity 198 lbs (90 kg)
View Details