AERO Manufacturing Company MSU Series, Stainless Steel NSF Listed Machine Stand 4MSU-3024

Description
Material Top 4 - 16 gauge 430 series stainless steel. 2 - 14 guage 304 series stainless steel. 1 7/8" turn down on 4 sides with 90 Deg. return. "V" type marine edge to inhibit spillage. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features Undershelf is the largest in the industry Undershelf is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled
Description
Material Top 4 - 16 gauge 430 series stainless steel. 2 - 14 guage 304 series stainless steel. 1 7/8" turn down on 4 sides with 90 Deg. return. "V" type marine edge to inhibit spillage. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features Undershelf is the largest in the industry Undershelf is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled

Suppliers

Company
Product
Description
Supplier Links
MSU Series, Stainless Steel NSF Listed Machine Stand - 4MSU-3024 - AERO Manufacturing Company
Clifton, NJ, USA
MSU Series, Stainless Steel NSF Listed Machine Stand
4MSU-3024
MSU Series, Stainless Steel NSF Listed Machine Stand 4MSU-3024
Material Top 4 - 16 gauge 430 series stainless steel. 2 - 14 guage 304 series stainless steel. 1 7/8" turn down on 4 sides with 90 Deg. return. "V" type marine edge to inhibit spillage. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet. Design Features Undershelf is the largest in the industry Undershelf is fully adjustable and flexible in design All tables are fully cartoned All tables are easily assembled

Material

Top

4 - 16 gauge 430 series stainless steel.

2 - 14 guage 304 series stainless steel.

1 7/8" turn down on 4 sides with 90 Deg. return.

"V" type marine edge to inhibit spillage.

Two heavy gauge steel box channels on 24" tables for rigidity.

Three heavy gauge steel box channels on 30" tables for ridigity.

Sound deadened between table top and channels.

Shelf

18 gauge 430 series stainless steel.

Legs

1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.

Design Features

Undershelf is the largest in the industry

Undershelf is fully adjustable and flexible in design

All tables are fully cartoned

All tables are easily assembled

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Support Stands
Product Number 4MSU-3024
Product Name MSU Series, Stainless Steel NSF Listed Machine Stand
Type Machine Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
PROPOD V: PROFESSIONAL TRIPOD WITH LARGE PRO-5 2-WAY FLUID HEAD - 700101 - Smith-Victor Corporation
Specs
Type Tripod
Height 5.75 ft (17.53 dm)
Features Adjustable Height or Length
View Details
EG Series, Stainless Steel NSF Listed Equipment Stand - 4EG-2460 - AERO Manufacturing Company
Specs
Type Equipment Stand
Height 2 ft (6.1 dm)
Material Steel - Stainless
View Details