AERO Manufacturing Company TSBOD Series, Stainless Steel Cabinet with 4" Backsplash NSF Listed 3TSBOD-3072-D

Description
Material Top 2" turn down on 3 sides. Rear has a 4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge 430 series stainless steel. Doors 18 gauge 430 Series stainless steel with nylon roller bearing sheaves. Handles are integral. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.
Description
Material Top 2" turn down on 3 sides. Rear has a 4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge 430 series stainless steel. Doors 18 gauge 430 Series stainless steel with nylon roller bearing sheaves. Handles are integral. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.

Suppliers

Company
Product
Description
Supplier Links
TSBOD Series, Stainless Steel Cabinet with 4" Backsplash NSF Listed - 3TSBOD-3072-D - AERO Manufacturing Company
Clifton, NJ, USA
TSBOD Series, Stainless Steel Cabinet with 4" Backsplash NSF Listed
3TSBOD-3072-D
TSBOD Series, Stainless Steel Cabinet with 4" Backsplash NSF Listed 3TSBOD-3072-D
Material Top 2" turn down on 3 sides. Rear has a 4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge 430 series stainless steel. Doors 18 gauge 430 Series stainless steel with nylon roller bearing sheaves. Handles are integral. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.

Material

Top

2" turn down on 3 sides.

Rear has a 4" splash.

Two heavy gauge steel box channels on 24" tables for rigidity.

Three heavy gauge steel box channels on 30" tables for ridigity.

Sound deadened between table top and channels.

Body

18 gauge 430 series stainless steel.

Doors

18 gauge 430 Series stainless steel with nylon roller bearing sheaves. Handles are integral.

Shelf

18 gauge 430 series stainless steel.

Legs

1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Cabinets and Casework
Product Number 3TSBOD-3072-D
Product Name TSBOD Series, Stainless Steel Cabinet with 4" Backsplash NSF Listed
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
ESD Cabinets - 1212704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 15.35 inch (390 mm)
Width 9.84 inch (250 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details