Aeon Robotics GmbH Robot Accessories ADx750

Description
The Aeon Robotics ADx750 presents a formidable solution in the realm of robotic actuators, boasting a robust design and high-performance specifications. With dimensions of 83mm x 83mm x 65mm and a weight of 970g, this actuator features a high torque brushless motor delivering a substantial stall/hold torque of 75Nm, intermittent torque of 45Nm, and continuous torque of 25Nm. The low-backlash cycloidal gear system, combined with magnetic absolute encoders with 14-bit resolution, ensures precision and reliability in various robotic applications. Integrated electronics, including a 32-bit ARM CPU with up to 125 DMIPS, facilitate efficient control and communication through the RS485 serial interface at 10Mbps. The ADx750's versatility extends to its 360-degree operation, making it suitable for applications demanding dynamic movement and adaptability. Moreover, its modular design aligns with AeonDrive's approach, simplifying robot design and supporting innovative methods like 3D printed components for cost-effective and customizable robotic solutions. The actuator's durability, lightweight construction, and compatibility with an 18-36V power supply enhance its appeal for diverse industrial and professional robotic applications.
Description
The Aeon Robotics ADx750 presents a formidable solution in the realm of robotic actuators, boasting a robust design and high-performance specifications. With dimensions of 83mm x 83mm x 65mm and a weight of 970g, this actuator features a high torque brushless motor delivering a substantial stall/hold torque of 75Nm, intermittent torque of 45Nm, and continuous torque of 25Nm. The low-backlash cycloidal gear system, combined with magnetic absolute encoders with 14-bit resolution, ensures precision and reliability in various robotic applications. Integrated electronics, including a 32-bit ARM CPU with up to 125 DMIPS, facilitate efficient control and communication through the RS485 serial interface at 10Mbps. The ADx750's versatility extends to its 360-degree operation, making it suitable for applications demanding dynamic movement and adaptability. Moreover, its modular design aligns with AeonDrive's approach, simplifying robot design and supporting innovative methods like 3D printed components for cost-effective and customizable robotic solutions. The actuator's durability, lightweight construction, and compatibility with an 18-36V power supply enhance its appeal for diverse industrial and professional robotic applications.

Suppliers

Company
Product
Description
Supplier Links
Robot Accessories - ADx750 - Aeon Robotics GmbH
Braunschweig, Germany
Robot Accessories
ADx750
Robot Accessories ADx750
The Aeon Robotics ADx750 presents a formidable solution in the realm of robotic actuators, boasting a robust design and high-performance specifications. With dimensions of 83mm x 83mm x 65mm and a weight of 970g, this actuator features a high torque brushless motor delivering a substantial stall/hold torque of 75Nm, intermittent torque of 45Nm, and continuous torque of 25Nm. The low-backlash cycloidal gear system, combined with magnetic absolute encoders with 14-bit resolution, ensures precision and reliability in various robotic applications. Integrated electronics, including a 32-bit ARM CPU with up to 125 DMIPS, facilitate efficient control and communication through the RS485 serial interface at 10Mbps. The ADx750's versatility extends to its 360-degree operation, making it suitable for applications demanding dynamic movement and adaptability. Moreover, its modular design aligns with AeonDrive's approach, simplifying robot design and supporting innovative methods like 3D printed components for cost-effective and customizable robotic solutions. The actuator's durability, lightweight construction, and compatibility with an 18-36V power supply enhance its appeal for diverse industrial and professional robotic applications.

The Aeon Robotics ADx750 presents a formidable solution in the realm of robotic actuators, boasting a robust design and high-performance specifications. With dimensions of 83mm x 83mm x 65mm and a weight of 970g, this actuator features a high torque brushless motor delivering a substantial stall/hold torque of 75Nm, intermittent torque of 45Nm, and continuous torque of 25Nm. The low-backlash cycloidal gear system, combined with magnetic absolute encoders with 14-bit resolution, ensures precision and reliability in various robotic applications.
Integrated electronics, including a 32-bit ARM CPU with up to 125 DMIPS, facilitate efficient control and communication through the RS485 serial interface at 10Mbps. The ADx750's versatility extends to its 360-degree operation, making it suitable for applications demanding dynamic movement and adaptability. Moreover, its modular design aligns with AeonDrive's approach, simplifying robot design and supporting innovative methods like 3D printed components for cost-effective and customizable robotic solutions. The actuator's durability, lightweight construction, and compatibility with an 18-36V power supply enhance its appeal for diverse industrial and professional robotic applications.

Supplier's Site

Technical Specifications

  Aeon Robotics GmbH
Product Category Linear Actuators
Product Number ADx750
Product Name Robot Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 87 lbs (39.45 kg)
Drive Type Ball Screw
View Details
LA3 Series Linear Actuators - MMP LA3-12V-10-A-300 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 0.9300 in/sec (1.42 m/min)
Rated Force 56 lbs (25.4 kg)
View Details
STEPPER LINEAR ACTUATOR - 20 Series Size 8 (28mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.5 to 7.5 volts
View Details
Piezo Actuator, Vacuum, 0.1 mm Travel Range, Strain-gauge - NPA100SGV6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.0039 inch (0.1000 mm)
View Details