Aeon Robotics GmbH Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| The Aeon Robotics ADx1500 represents a compact yet powerful solution in the domain of robotic actuators, featuring a high torque brushless motor and a robust low-backlash cycloidal gear system. Measuring... | |
| The Aeon Robotics ADx250 stands out with its AeonDrive actuator, featuring a high torque brushless motor and a robust low-backlash cycloidal gear system. The incorporation of multiple four-point contact bearings... | |
| The Aeon Robotics ADx350 stands out in the realm of robotic actuators with its AeonDrive Modular Robot Actuator, offering a combination of high-performance features. This compact actuator, measuring 73mm x... | |
| The Aeon Robotics ADx50 boasts a distinctive set of features that positions it prominently in the realm of industrial automation. Its AeonDrive actuator is characterized by a high torque brushless... | |
| The Aeon Robotics ADx750 presents a formidable solution in the realm of robotic actuators, boasting a robust design and high-performance specifications. With dimensions of 83mm x 83mm x 65mm and... |