AEMC Instruments Data Logger PQL120

Description
The PQL120 is a Data Logger from AEMC. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Addtional Features: Automatically captures worst-case Surge, Sag & THD waveforms High accuracy & resolution: 128 samples/cycle, 16 bit resolution LEDs indicate mode of operation Records up to 12 data channels Powered from voltage input channel Portable, compact unit - plugs into standard US 120V outlets Simple operation: Plug in, Record, Download & Read Measures and stores electrical parameters: V, A, Hz & more Measures and stores power parameters: W, VA, Var, Demand, Peak Demand & more Measures and stores power quality parameters: Harmonics, THD (RMS & fundamental), K-Factor & more Battery backup data integrity during power outages for up to 1 year. Configuration in non-volatile memory Optically isolated RS-232 output for direct connection to a PC EN 61010, 150V Cat. III Includes DataView Analysis & Reporting Software The Model PQL 120 (1MB memory) is a single-phase Power Quality Logger designed to measure and log from a complete suite of electrical and power quality parameters. It is accompanied by an easy-to-use report compliant software package.The Model PQL 120 is designed for North American commercial, industrial and residential applications, and is plugged into a standard AC receptacle. In turn, any 120V load, may be plugged into the Power Quality Logger: office equipment, data equipment, machinery, compressors, heaters, motors, etc.The Model PQL 120 measures, records and stores selected parameters in its 1 MB memory. Along with the standard electrical parameters (V, A, W, Var, PF…), it also stores the Power Quality of the input waveforms (Harmonics, THD, Surge, Sag, K-Factor…). The recorded information is retrieved from a computer via an RS-232 serial link using the report compliant DataView® software package, which provides graphs, data and pre-configured reports.
Datasheet
Description
The PQL120 is a Data Logger from AEMC. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Addtional Features: Automatically captures worst-case Surge, Sag & THD waveforms High accuracy & resolution: 128 samples/cycle, 16 bit resolution LEDs indicate mode of operation Records up to 12 data channels Powered from voltage input channel Portable, compact unit - plugs into standard US 120V outlets Simple operation: Plug in, Record, Download & Read Measures and stores electrical parameters: V, A, Hz & more Measures and stores power parameters: W, VA, Var, Demand, Peak Demand & more Measures and stores power quality parameters: Harmonics, THD (RMS & fundamental), K-Factor & more Battery backup data integrity during power outages for up to 1 year. Configuration in non-volatile memory Optically isolated RS-232 output for direct connection to a PC EN 61010, 150V Cat. III Includes DataView Analysis & Reporting Software The Model PQL 120 (1MB memory) is a single-phase Power Quality Logger designed to measure and log from a complete suite of electrical and power quality parameters. It is accompanied by an easy-to-use report compliant software package.The Model PQL 120 is designed for North American commercial, industrial and residential applications, and is plugged into a standard AC receptacle. In turn, any 120V load, may be plugged into the Power Quality Logger: office equipment, data equipment, machinery, compressors, heaters, motors, etc.The Model PQL 120 measures, records and stores selected parameters in its 1 MB memory. Along with the standard electrical parameters (V, A, W, Var, PF…), it also stores the Power Quality of the input waveforms (Harmonics, THD, Surge, Sag, K-Factor…). The recorded information is retrieved from a computer via an RS-232 serial link using the report compliant DataView® software package, which provides graphs, data and pre-configured reports.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger PQL120
The PQL120 is a Data Logger from AEMC. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Addtional Features: Automatically captures worst-case Surge, Sag & THD waveforms High accuracy & resolution: 128 samples/cycle, 16 bit resolution LEDs indicate mode of operation Records up to 12 data channels Powered from voltage input channel Portable, compact unit - plugs into standard US 120V outlets Simple operation: Plug in, Record, Download & Read Measures and stores electrical parameters: V, A, Hz & more Measures and stores power parameters: W, VA, Var, Demand, Peak Demand & more Measures and stores power quality parameters: Harmonics, THD (RMS & fundamental), K-Factor & more Battery backup data integrity during power outages for up to 1 year. Configuration in non-volatile memory Optically isolated RS-232 output for direct connection to a PC EN 61010, 150V Cat. III Includes DataView Analysis & Reporting Software The Model PQL 120 (1MB memory) is a single-phase Power Quality Logger designed to measure and log from a complete suite of electrical and power quality parameters. It is accompanied by an easy-to-use report compliant software package.The Model PQL 120 is designed for North American commercial, industrial and residential applications, and is plugged into a standard AC receptacle. In turn, any 120V load, may be plugged into the Power Quality Logger: office equipment, data equipment, machinery, compressors, heaters, motors, etc.The Model PQL 120 measures, records and stores selected parameters in its 1 MB memory. Along with the standard electrical parameters (V, A, W, Var, PF…), it also stores the Power Quality of the input waveforms (Harmonics, THD, Surge, Sag, K-Factor…). The recorded information is retrieved from a computer via an RS-232 serial link using the report compliant DataView® software package, which provides graphs, data and pre-configured reports.

The PQL120 is a Data Logger from AEMC. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Addtional Features:

  • Automatically captures worst-case Surge, Sag & THD waveforms
  • High accuracy & resolution: 128 samples/cycle, 16 bit resolution
  • LEDs indicate mode of operation
  • Records up to 12 data channels
  • Powered from voltage input channel
  • Portable, compact unit - plugs into standard US 120V outlets
  • Simple operation: Plug in, Record, Download & Read
  • Measures and stores electrical parameters: V, A, Hz & more
  • Measures and stores power parameters: W, VA, Var, Demand, Peak Demand & more
  • Measures and stores power quality parameters: Harmonics, THD (RMS & fundamental), K-Factor & more
  • Battery backup data integrity during power outages for up to 1 year. Configuration in non-volatile memory
  • Optically isolated RS-232 output for direct connection to a PC
  • EN 61010, 150V Cat. III
  • Includes DataView Analysis & Reporting Software

The Model PQL 120 (1MB memory) is a single-phase Power Quality Logger designed to measure and log from a complete suite of electrical and power quality parameters. It is accompanied by an easy-to-use report compliant software package.The Model PQL 120 is designed for North American commercial, industrial and residential applications, and is plugged into a standard AC receptacle. In turn, any 120V load, may be plugged into the Power Quality Logger: office equipment, data equipment, machinery, compressors, heaters, motors, etc.The Model PQL 120 measures, records and stores selected parameters in its 1 MB memory. Along with the standard electrical parameters (V, A, W, Var, PF…), it also stores the Power Quality of the input waveforms (Harmonics, THD, Surge, Sag, K-Factor…). The recorded information is retrieved from a computer via an RS-232 serial link using the report compliant DataView® software package, which provides graphs, data and pre-configured reports.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number PQL120
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Isolated RTD Input Module - ADAM-3013-AE - Advantech
Specs
Data Acquisition Input Module
Outputs Analog Voltage Output; Analog Current Output
View Details
3 suppliers
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details