POWER SUPPLY, LINEAR, 30V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:2.5A; Power Rating:-; Supply Voltage Min:115VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 79K5637 |
| Product Name | Power Supply, Linear, 30V; Power Supply Output Type Aemc |
| Technology | Linear Power Supply |