AEMC Instruments Multimeter, Digital, Manual, Handheld; Dmm Functions Aemc 5233

Description
MULTIMETER, DIGITAL, MANUAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:-; DMM Response Type:True RMS; Display Count:6000; DMM Type:Hand Held RoHS Compliant: Yes
Datasheet
Description
MULTIMETER, DIGITAL, MANUAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:-; DMM Response Type:True RMS; Display Count:6000; DMM Type:Hand Held RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Digital, Manual, Handheld; Dmm Functions Aemc - 48W7318 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Digital, Manual, Handheld; Dmm Functions Aemc
48W7318
Multimeter, Digital, Manual, Handheld; Dmm Functions Aemc 48W7318
MULTIMETER, DIGITAL, MANUAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:-; DMM Response Type:True RMS; Display Count:6000; DMM Type:Hand Held RoHS Compliant: Yes

MULTIMETER, DIGITAL, MANUAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:-; DMM Response Type:True RMS; Display Count:6000; DMM Type:Hand Held RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 48W7318
Product Name Multimeter, Digital, Manual, Handheld; Dmm Functions Aemc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UT216A 600A True RMS Digital Clamp Meter - UT216A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Special Measurement Types True RMS Current Measurement
Options & Features Battery powered; Data storage/ logging
View Details
Clamp Meters - 1925791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 100 kohms
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details