AEMC Instruments Ac Ammeter, Handheld, 0.2A-4000A, 24; Ammeter Function Aemc 4000D-24 W/6 LEAD

Description
AC AMMETER, HANDHELD, 0.2A-4000A, 24"; Ammeter Function:AC Current; Current Measuring Range AC:200mA to 4000A; Current Measuring Range DC:-; Ammeter Response Type:True RMS; Display Count:4000; No. of Digits / Alpha:3.75; Ranging:AutoRoHS Compliant: Yes
Datasheet
Description
AC AMMETER, HANDHELD, 0.2A-4000A, 24"; Ammeter Function:AC Current; Current Measuring Range AC:200mA to 4000A; Current Measuring Range DC:-; Ammeter Response Type:True RMS; Display Count:4000; No. of Digits / Alpha:3.75; Ranging:AutoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Ammeter, Handheld, 0.2A-4000A, 24; Ammeter Function Aemc - 03AC0469 - Newark, An Avnet Company
Chicago, IL, United States
Ac Ammeter, Handheld, 0.2A-4000A, 24; Ammeter Function Aemc
03AC0469
Ac Ammeter, Handheld, 0.2A-4000A, 24; Ammeter Function Aemc 03AC0469
AC AMMETER, HANDHELD, 0.2A-4000A, 24"; Ammeter Function:AC Current; Current Measuring Range AC:200mA to 4000A; Current Measuring Range DC:-; Ammeter Response Type:True RMS; Display Count:4000; No. of Digits / Alpha:3.75; Ranging:AutoRoHS Compliant: Yes

AC AMMETER, HANDHELD, 0.2A-4000A, 24"; Ammeter Function:AC Current; Current Measuring Range AC:200mA to 4000A; Current Measuring Range DC:-; Ammeter Response Type:True RMS; Display Count:4000; No. of Digits / Alpha:3.75; Ranging:AutoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 03AC0469
Product Name Ac Ammeter, Handheld, 0.2A-4000A, 24; Ammeter Function Aemc
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-CM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Options & Features Battery powered
Operating Temp 5 to 40 C (41 to 104 F)
View Details
UT256A 200A True RMS Fork Meter - Professional Grade - UT256A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meters - 1232318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details