AEM, Inc. - MI RF Circulators and Isolators 3G2NED

Description
CIRCULATOR DROPIN 900-930 MHZ
Request a Quote Datasheet
Description
CIRCULATOR DROPIN 900-930 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5752-3G2NED-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5752-3G2NED-ND
RF Circulators and Isolators 5752-3G2NED-ND
CIRCULATOR DROPIN 900-930 MHZ

CIRCULATOR DROPIN 900-930 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5752-3G2NED-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial 3 to 6GHz - UIYBCC2528A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
Coaxial Isolators - NCI-26500-40000-10-1-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 26500 to 40000 MHz
Isolation 12 dB
View Details