AEM, Inc. - MI RF Circulators and Isolators 3A5BAF

Description
CIRCULATOR COAXIAL 2500-3500 MHZ
Request a Quote Datasheet
Description
CIRCULATOR COAXIAL 2500-3500 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5752-3A5BAF-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5752-3A5BAF-ND
RF Circulators and Isolators 5752-3A5BAF-ND
CIRCULATOR COAXIAL 2500-3500 MHZ

CIRCULATOR COAXIAL 2500-3500 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5752-3A5BAF-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
RF Isolator Drop in type 4 to 7GHz - UIYDI1220A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Drop-In Isolators - NDI3546X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details