AEM, Inc. - MI RF Circulators and Isolators 3A2BV

Description
CIRCULATOR, COAXIAL; 225-350 MHZ
Request a Quote Datasheet
Description
CIRCULATOR, COAXIAL; 225-350 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5752-3A2BV-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5752-3A2BV-ND
RF Circulators and Isolators 5752-3A2BV-ND
CIRCULATOR, COAXIAL; 225-350 MHZ

CIRCULATOR, COAXIAL; 225-350 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5752-3A2BV-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI2532X - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
RF Isolator coaxial 6 to 27.5GHz - UIYCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details