AEM, Inc. - MI RF Circulators and Isolators 2A3BAM-ROHS

Description
800MHZ - 2GHZ SMA-F ISOLATOR
Request a Quote Datasheet
Description
800MHZ - 2GHZ SMA-F ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5752-2A3BAM-ROHS-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5752-2A3BAM-ROHS-ND
RF Circulators and Isolators 5752-2A3BAM-ROHS-ND
800MHZ - 2GHZ SMA-F ISOLATOR

800MHZ - 2GHZ SMA-F ISOLATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5752-2A3BAM-ROHS-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz - UIYDMC87C - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 4mm
Frequency Range: 14000 to 18000 MHz
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Drop-In Isolators - NDI2020X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details