AEM, Inc. Fuseholders - F1206SB4500V032TM F1206SB4500V032TM

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115750-F1206SB4500V 032TM Categories: Fuseholders Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115750-F1206SB4500V 032TM Categories: Fuseholders Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1206SB4500V032TM - 1115750-F1206SB4500V032TM - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - F1206SB4500V032TM
1115750-F1206SB4500V032TM
Fuseholders - F1206SB4500V032TM 1115750-F1206SB4500V032TM
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115750-F1206SB4500V 032TM Categories: Fuseholders Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115750-F1206SB4500V032TM
Categories: Fuseholders
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 1115750-F1206SB4500V032TM
Product Name Fuseholders - F1206SB4500V032TM
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - ATS-04TB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Vertical-Entry-Auto-Fuse-Clip, Tape & Reel - 3584KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details