AEM, Inc. Fuseholders - F1206SB2500V032TM F1206SB2500V032TM

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961727-F1206SB2500V0 32TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961727-F1206SB2500V0 32TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1206SB2500V032TM - 961727-F1206SB2500V032TM - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - F1206SB2500V032TM
961727-F1206SB2500V032TM
Fuseholders - F1206SB2500V032TM 961727-F1206SB2500V032TM
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961727-F1206SB2500V0 32TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961727-F1206SB2500V032TM
Categories: Fuseholders
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 961727-F1206SB2500V032TM
Product Name Fuseholders - F1206SB2500V032TM
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Power Fuses Fuse Holders/Fuse Bases - VRB10-30M/30L;VCB10-30(L) -  - VICFUSE
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 to 1000 volts
Approvals / Ratings UL
View Details
Fuse Holders - 8663432 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (Mini)
Approvals / Ratings UL; CSA; IEC; VDE
Operating Temperature -40 F (-40 C)
View Details
Street Lighting Fuse Boxes - CM4163-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details