AEM, Inc. Fuseholders - F1206HI6000V024TM F1206HI6000V024TM

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958627-F1206HI6000V0 24TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958627-F1206HI6000V0 24TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1206HI6000V024TM - 958627-F1206HI6000V024TM - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - F1206HI6000V024TM
958627-F1206HI6000V024TM
Fuseholders - F1206HI6000V024TM 958627-F1206HI6000V024TM
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958627-F1206HI6000V0 24TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958627-F1206HI6000V024TM
Categories: Fuseholders
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 958627-F1206HI6000V024TM
Product Name Fuseholders - F1206HI6000V024TM
Unlock Full Specs
to access all available technical data

Similar Products

Clip, 10.3 x 38 mm, 20A (UL) - 231660 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated Other; (10.3 mm x 38 mm)
Normal Operating Current 20 amps
Mounting Fuse Clip; PC Mount; PCB
View Details
Fuse Holders - V-53AA Shocksafe -  - VICFUSE
Specs
Normal Operating Current 15 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Street Lighting Fuse Boxes - CS0588-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details