AEM, Inc. Fuseholders - F1206HB25V024TM F1206HB25V024TM

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139925-F1206HB25V02 4TM Voltage Rating: 24 V Current Rating: 25 A Contact Plating: Tin Categories: Fuseholders Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139925-F1206HB25V02 4TM Voltage Rating: 24 V Current Rating: 25 A Contact Plating: Tin Categories: Fuseholders Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1206HB25V024TM - 1139925-F1206HB25V024TM - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - F1206HB25V024TM
1139925-F1206HB25V024TM
Fuseholders - F1206HB25V024TM 1139925-F1206HB25V024TM
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139925-F1206HB25V02 4TM Voltage Rating: 24 V Current Rating: 25 A Contact Plating: Tin Categories: Fuseholders Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139925-F1206HB25V024TM
Voltage Rating: 24 V
Current Rating: 25 A
Contact Plating: Tin
Categories: Fuseholders
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 1139925-F1206HB25V024TM
Product Name Fuseholders - F1206HB25V024TM
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer, 5X20Mm, Power Entry Module; Fuse Holder Type Schurter - 84K0289 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto fuse clips - VF-122 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 25486357 - Radwell International
Allen-Bradley / Rockwell Automation
View Details