AEM, Inc. Fuseholders - F1206HB12V024TM F1206HB12V024TM

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979637-F1206HB12V024 TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979637-F1206HB12V024 TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1206HB12V024TM - 979637-F1206HB12V024TM - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - F1206HB12V024TM
979637-F1206HB12V024TM
Fuseholders - F1206HB12V024TM 979637-F1206HB12V024TM
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979637-F1206HB12V024 TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979637-F1206HB12V024TM
Categories: Fuseholders
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 979637-F1206HB12V024TM
Product Name Fuseholders - F1206HB12V024TM
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-510D Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 2287 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - CS0600-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details