AEM, Inc. Fuseholders - F1206HB10V024TM F1206HB10V024TM

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058219-F1206HB10V02 4TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058219-F1206HB10V02 4TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1206HB10V024TM - 1058219-F1206HB10V024TM - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - F1206HB10V024TM
1058219-F1206HB10V024TM
Fuseholders - F1206HB10V024TM 1058219-F1206HB10V024TM
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058219-F1206HB10V02 4TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058219-F1206HB10V024TM
Categories: Fuseholders
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 1058219-F1206HB10V024TM
Product Name Fuseholders - F1206HB10V024TM
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter - 91B7789 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
2 suppliers