AEM, Inc. Fuseholders - F1206FA2000V063TM F1206FA2000V063TM

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058210-F1206FA2000V 063TM Voltage Rating: 63 V Current Rating: 2 A Number of Pins: 2 Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058210-F1206FA2000V 063TM Voltage Rating: 63 V Current Rating: 2 A Number of Pins: 2 Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1206FA2000V063TM - 1058210-F1206FA2000V063TM - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - F1206FA2000V063TM
1058210-F1206FA2000V063TM
Fuseholders - F1206FA2000V063TM 1058210-F1206FA2000V063TM
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058210-F1206FA2000V 063TM Voltage Rating: 63 V Current Rating: 2 A Number of Pins: 2 Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058210-F1206FA2000V063TM
Voltage Rating: 63 V
Current Rating: 2 A
Number of Pins: 2
Categories: Fuseholders
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 1058210-F1206FA2000V063TM
Product Name Fuseholders - F1206FA2000V063TM
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 4705335 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 250 volts
View Details
5AG (13/32) Fuse Cover, PVC - 3566C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details
Fuse Holders - 2773913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details
Fuse Holders - V-28C Shocksafe -  - VICFUSE
Specs
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details