AEM, Inc. Fuseholders - F0603HI2500V032TM F0603HI2500V032TM

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961407-F0603HI2500V0 32TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961407-F0603HI2500V0 32TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F0603HI2500V032TM - 961407-F0603HI2500V032TM - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - F0603HI2500V032TM
961407-F0603HI2500V032TM
Fuseholders - F0603HI2500V032TM 961407-F0603HI2500V032TM
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961407-F0603HI2500V0 32TM Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961407-F0603HI2500V032TM
Categories: Fuseholders
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 961407-F0603HI2500V032TM
Product Name Fuseholders - F0603HI2500V032TM
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - E61397-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details
Fuseholders - 486-1985-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2773907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details