AEM, Inc. Fuseholders - F0603FA1000V032TM F0603FA1000V032TM

Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058171-F0603FA1000V 032TM Current Rating: 1 A Number of Pins: 2 Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 32 V
Request a Quote
Description
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058171-F0603FA1000V 032TM Current Rating: 1 A Number of Pins: 2 Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 32 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F0603FA1000V032TM - 1058171-F0603FA1000V032TM - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - F0603FA1000V032TM
1058171-F0603FA1000V032TM
Fuseholders - F0603FA1000V032TM 1058171-F0603FA1000V032TM
Manufacturer: AEM Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058171-F0603FA1000V 032TM Current Rating: 1 A Number of Pins: 2 Categories: Fuseholders Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 32 V

Manufacturer: AEM Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058171-F0603FA1000V032TM
Current Rating: 1 A
Number of Pins: 2
Categories: Fuseholders
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 32 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 1058171-F0603FA1000V032TM
Product Name Fuseholders - F0603FA1000V032TM
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, horizontal - FUP - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 to 600 volts
View Details
Auto Fuses holder - AGU-522C -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Street Lighting Fuse Boxes - CS0585-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 339828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
View Details