The AF1206F15.0TM is a 15 A, 32 VDC fast-acting surface mount fuse in the 1206 size, designed for overcurrent protection in applications such as automotive electronics and DC/DC converters. It has dimensions of 3.20 ± 0.20 mm in length, 1.60 + 0.30 / -0.20 mm in width, and 1.08 ± 0.15 mm in height, with a nominal DCR of 0.0035 Ω and a nominal I²t of 24.5 A²s. The fuse clears at 250% of its rated current in 5 seconds, operates from -55°C to +125°C with derating, and features a wire-in-air design with fiberglass-reinforce
50A Surface Mount Fuse 15A 32V 1206 ROHS Product overview: AF1206F15.0TM from AEM, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50A, 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 50A, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-AF1206F15.0TM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 139-AF1206F15.0TM |
| Product Name | SMD 50A 15A 32V Circuit Protection Fuse |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |