AEM Components (USA), Inc. Fuses T0603HI3000TM

Description
THIN FILM FUSE, 35VDC, 3A
Request a Quote Datasheet
Description
THIN FILM FUSE, 35VDC, 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-T0603HI3000TMDKR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 35VDC, 3A

THIN FILM FUSE, 35VDC, 3A

Buy Now Datasheet
Fuses - 5673-T0603HI3000TMCT-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 35VDC, 3A

THIN FILM FUSE, 35VDC, 3A

Buy Now Datasheet
Fuses - 5673-T0603HI3000TMTR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 35VDC, 3A

THIN FILM FUSE, 35VDC, 3A

Buy Now Datasheet
Fuse, High Inrush, 3A, 35Vdc, 0603 Rohs Compliant Aem - 40AJ8513 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, High Inrush, 3A, 35Vdc, 0603 Rohs Compliant Aem
40AJ8513
Fuse, High Inrush, 3A, 35Vdc, 0603 Rohs Compliant Aem 40AJ8513
FUSE, HIGH INRUSH, 3A, 35VDC, 0603 ROHS COMPLIANT: YES

FUSE, HIGH INRUSH, 3A, 35VDC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-T0603HI3000TMDKR-ND 40AJ8513
Product Name Fuses Fuse, High Inrush, 3A, 35Vdc, 0603 Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110419 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 315 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details