AEM Components (USA), Inc. Fuses T0603FF1000TM

Description
THIN FILM FUSE, 65VDC, 1A
Request a Quote Datasheet
Description
THIN FILM FUSE, 65VDC, 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-T0603FF1000TMTR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 65VDC, 1A

THIN FILM FUSE, 65VDC, 1A

Buy Now Datasheet
Fuses - 5673-T0603FF1000TMCT-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 65VDC, 1A

THIN FILM FUSE, 65VDC, 1A

Buy Now Datasheet
Fuses - 5673-T0603FF1000TMDKR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 65VDC, 1A

THIN FILM FUSE, 65VDC, 1A

Buy Now Datasheet
SMD Fuses0603 1.0A 65V - T0603FF1000TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses0603 1.0A 65V
T0603FF1000TM
SMD Fuses0603 1.0A 65V T0603FF1000TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fuse, Very Fast Act, 1A, 65Vdc, 0603 Rohs Compliant Aem - 40AJ8497 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Act, 1A, 65Vdc, 0603 Rohs Compliant Aem
40AJ8497
Fuse, Very Fast Act, 1A, 65Vdc, 0603 Rohs Compliant Aem 40AJ8497
FUSE, VERY FAST ACT, 1A, 65VDC, 0603 ROHS COMPLIANT: YES

FUSE, VERY FAST ACT, 1A, 65VDC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5673-T0603FF1000TMTR-ND T0603FF1000TM 40AJ8497
Product Name Fuses SMD Fuses0603 1.0A 65V Fuse, Very Fast Act, 1A, 65Vdc, 0603 Rohs Compliant Aem
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F)
Rated Breaking Capacity 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110307 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 160 amps
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details