AEM Components (USA), Inc. Fuses T0603FF0200TM

Description
THIN FILM FUSE, 65VDC, .2A
Request a Quote Datasheet
Description
THIN FILM FUSE, 65VDC, .2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-T0603FF0200TMTR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 65VDC, .2A

THIN FILM FUSE, 65VDC, .2A

Buy Now Datasheet
Fuses - 5673-T0603FF0200TMCT-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 65VDC, .2A

THIN FILM FUSE, 65VDC, .2A

Buy Now Datasheet
Fuses - 5673-T0603FF0200TMDKR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM FUSE, 65VDC, .2A

THIN FILM FUSE, 65VDC, .2A

Buy Now Datasheet
Fuse, Very Fast Act, 0.2A, 65Vdc, 0603 Rohs Compliant Aem - 40AJ8492 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Act, 0.2A, 65Vdc, 0603 Rohs Compliant Aem
40AJ8492
Fuse, Very Fast Act, 0.2A, 65Vdc, 0603 Rohs Compliant Aem 40AJ8492
FUSE, VERY FAST ACT, 0.2A, 65VDC, 0603 ROHS COMPLIANT: YES

FUSE, VERY FAST ACT, 0.2A, 65VDC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Very Fast Acting Fuse (FF),0603 0.2A 65V - T0603FF0200TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Very Fast Acting Fuse (FF),0603 0.2A 65V
T0603FF0200TM
Very Fast Acting Fuse (FF),0603 0.2A 65V T0603FF0200TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Fuses Fuses Fuses
Product Number 5673-T0603FF0200TMTR-ND 40AJ8492 T0603FF0200TM
Product Name Fuses Fuse, Very Fast Act, 0.2A, 65Vdc, 0603 Rohs Compliant Aem Very Fast Acting Fuse (FF),0603 0.2A 65V
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F)
Rated Breaking Capacity 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110428 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 100 amps
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N7TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers