AUTOMOTIVE SOLIDMATRIX, 32VDC, 4
AUTOMOTIVE SOLIDMATRIX, 32VDC, 4
AUTOMOTIVE SOLIDMATRIX, 32VDC, 4
AUTOMOTIVE FUSE, SLOW BLOW, 4A, 32VDC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5673-QF1206H4A00TDKR-ND | 40AJ8016 |
| Product Name | Fuses | Automotive Fuse, Slow Blow, 4A, 32Vdc Rohs Compliant Aem |
| Fuse Type | PC Board |