AEM Components (USA), Inc. Fuses QF1206F5A00T

Description
AUTOMOTIVE SOLIDMATRIX, 32VDC, 5
Request a Quote Datasheet
Description
AUTOMOTIVE SOLIDMATRIX, 32VDC, 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QF1206F5A00TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 32VDC, 5

AUTOMOTIVE SOLIDMATRIX, 32VDC, 5

Buy Now Datasheet
Fuses - 5673-QF1206F5A00TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 32VDC, 5

AUTOMOTIVE SOLIDMATRIX, 32VDC, 5

Buy Now Datasheet
Fuses - 5673-QF1206F5A00TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 32VDC, 5

AUTOMOTIVE SOLIDMATRIX, 32VDC, 5

Buy Now Datasheet
Automotive Fuse, Fast Acting, 5A, 32Vdc Rohs Compliant Aem - 40AJ7990 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Acting, 5A, 32Vdc Rohs Compliant Aem
40AJ7990
Automotive Fuse, Fast Acting, 5A, 32Vdc Rohs Compliant Aem 40AJ7990
AUTOMOTIVE FUSE, FAST ACTING, 5A, 32VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACTING, 5A, 32VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QF1206F5A00TTR-ND 40AJ7990
Product Name Fuses Automotive Fuse, Fast Acting, 5A, 32Vdc Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Fuses - 004110303 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details