AUTOMOTIVE SOLIDMATRIX, 63VDC, 1
AUTOMOTIVE SOLIDMATRIX, 63VDC, 1
AUTOMOTIVE SOLIDMATRIX, 63VDC, 1
AUTOMOTIVE FUSE, FAST ACT, 1.75A, 63VDC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5673-QF1206F1A75TTR-ND | 40AJ7985 |
| Product Name | Fuses | Automotive Fuse, Fast Act, 1.75A, 63Vdc Rohs Compliant Aem |
| Fuse Type | PC Board |