AEM Components (USA), Inc. Fuses QF0603G4A00T

Description
AUTOMOTIVE SOLIDMATRIX, 35VDC, 4
Request a Quote Datasheet
Description
AUTOMOTIVE SOLIDMATRIX, 35VDC, 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QF0603G4A00TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 35VDC, 4

AUTOMOTIVE SOLIDMATRIX, 35VDC, 4

Buy Now Datasheet
Fuses - 5673-QF0603G4A00TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 35VDC, 4

AUTOMOTIVE SOLIDMATRIX, 35VDC, 4

Buy Now Datasheet
Fuses - 5673-QF0603G4A00TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIX, 35VDC, 4

AUTOMOTIVE SOLIDMATRIX, 35VDC, 4

Buy Now Datasheet
Automotive Fuse, Fast Acting, 4A, 35Vdc Rohs Compliant Aem - 40AJ7967 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Acting, 4A, 35Vdc Rohs Compliant Aem
40AJ7967
Automotive Fuse, Fast Acting, 4A, 35Vdc Rohs Compliant Aem 40AJ7967
AUTOMOTIVE FUSE, FAST ACTING, 4A, 35VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACTING, 4A, 35VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QF0603G4A00TDKR-ND 40AJ7967
Product Name Fuses Automotive Fuse, Fast Acting, 4A, 35Vdc Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 6 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details