AEM Components (USA), Inc. Fuses QF0603F2A00T

Description
AUTOMOTIVE SOLIDMATRIXFUSES, 32V
Request a Quote Datasheet
Description
AUTOMOTIVE SOLIDMATRIXFUSES, 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QF0603F2A00TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIXFUSES, 32V

AUTOMOTIVE SOLIDMATRIXFUSES, 32V

Buy Now Datasheet
Fuses - 5673-QF0603F2A00TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIXFUSES, 32V

AUTOMOTIVE SOLIDMATRIXFUSES, 32V

Buy Now Datasheet
Fuses - 5673-QF0603F2A00TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE SOLIDMATRIXFUSES, 32V

AUTOMOTIVE SOLIDMATRIXFUSES, 32V

Buy Now Datasheet
Automotive Fuse, Fast Acting, 2A, 32Vdc Rohs Compliant Aem - 40AJ7951 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Acting, 2A, 32Vdc Rohs Compliant Aem
40AJ7951
Automotive Fuse, Fast Acting, 2A, 32Vdc Rohs Compliant Aem 40AJ7951
AUTOMOTIVE FUSE, FAST ACTING, 2A, 32VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACTING, 2A, 32VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QF0603F2A00TCT-ND 40AJ7951
Product Name Fuses Automotive Fuse, Fast Acting, 2A, 32Vdc Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002620001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details