AEM Components (USA), Inc. Fuses QA2410F6A30T

Description
AUTOMOTIVE AIRMATRIX, 125VDC, 6.
Request a Quote Datasheet
Description
AUTOMOTIVE AIRMATRIX, 125VDC, 6.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QA2410F6A30TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 125VDC, 6.

AUTOMOTIVE AIRMATRIX, 125VDC, 6.

Buy Now Datasheet
Fuses - 5673-QA2410F6A30TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 125VDC, 6.

AUTOMOTIVE AIRMATRIX, 125VDC, 6.

Buy Now Datasheet
Fuses - 5673-QA2410F6A30TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 125VDC, 6.

AUTOMOTIVE AIRMATRIX, 125VDC, 6.

Buy Now Datasheet
Automotive Fuse, Fast Act, 6.3A, 125Vdc Rohs Compliant Aem - 40AJ7944 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Act, 6.3A, 125Vdc Rohs Compliant Aem
40AJ7944
Automotive Fuse, Fast Act, 6.3A, 125Vdc Rohs Compliant Aem 40AJ7944
AUTOMOTIVE FUSE, FAST ACT, 6.3A, 125VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACT, 6.3A, 125VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QA2410F6A30TTR-ND 40AJ7944
Product Name Fuses Automotive Fuse, Fast Act, 6.3A, 125Vdc Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Fuses - 002635115 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers