AEM Components (USA), Inc. Fuses QA2410F1A50T

Description
AUTOMOTIVE AIRMATRIX, 250VDC, 1,
Request a Quote Datasheet
Description
AUTOMOTIVE AIRMATRIX, 250VDC, 1,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QA2410F1A50TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 250VDC, 1,

AUTOMOTIVE AIRMATRIX, 250VDC, 1,

Buy Now Datasheet
Fuses - 5673-QA2410F1A50TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 250VDC, 1,

AUTOMOTIVE AIRMATRIX, 250VDC, 1,

Buy Now Datasheet
Fuses - 5673-QA2410F1A50TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 250VDC, 1,

AUTOMOTIVE AIRMATRIX, 250VDC, 1,

Buy Now Datasheet
Automotive Fuse, Fast Act, 1.5A, 250Vdc Rohs Compliant Aem - 40AJ7932 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Act, 1.5A, 250Vdc Rohs Compliant Aem
40AJ7932
Automotive Fuse, Fast Act, 1.5A, 250Vdc Rohs Compliant Aem 40AJ7932
AUTOMOTIVE FUSE, FAST ACT, 1.5A, 250VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACT, 1.5A, 250VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QA2410F1A50TCT-ND 40AJ7932
Product Name Fuses Automotive Fuse, Fast Act, 1.5A, 250Vdc Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Telecommunications Fuses - VT2 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 170 volts
Rated Current 280 amps
View Details
Fuse - 1116799 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details