AEM Components (USA), Inc. Fuses QA1206F5A00T

Description
AUTOMOTIVE AIRMATRIX, 32VDC, 5A
Request a Quote Datasheet
Description
AUTOMOTIVE AIRMATRIX, 32VDC, 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QA1206F5A00TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 32VDC, 5A

AUTOMOTIVE AIRMATRIX, 32VDC, 5A

Buy Now Datasheet
Fuses - 5673-QA1206F5A00TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 32VDC, 5A

AUTOMOTIVE AIRMATRIX, 32VDC, 5A

Buy Now Datasheet
Fuses - 5673-QA1206F5A00TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 32VDC, 5A

AUTOMOTIVE AIRMATRIX, 32VDC, 5A

Buy Now Datasheet
Automotive Fuse, Fast Acting, 5A, 32Vdc Rohs Compliant Aem - 40AJ7926 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Acting, 5A, 32Vdc Rohs Compliant Aem
40AJ7926
Automotive Fuse, Fast Acting, 5A, 32Vdc Rohs Compliant Aem 40AJ7926
AUTOMOTIVE FUSE, FAST ACTING, 5A, 32VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACTING, 5A, 32VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QA1206F5A00TCT-ND 40AJ7926
Product Name Fuses Automotive Fuse, Fast Acting, 5A, 32Vdc Rohs Compliant Aem
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110481 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers