AEM Components (USA), Inc. Fuses QA1206F3A15T

Description
AUTOMOTIVE AIRMATRIX, 65VDC, 3.1
Request a Quote Datasheet
Description
AUTOMOTIVE AIRMATRIX, 65VDC, 3.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QA1206F3A15TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 65VDC, 3.1

AUTOMOTIVE AIRMATRIX, 65VDC, 3.1

Buy Now Datasheet
Fuses - 5673-QA1206F3A15TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 65VDC, 3.1

AUTOMOTIVE AIRMATRIX, 65VDC, 3.1

Buy Now Datasheet
Fuses - 5673-QA1206F3A15TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 65VDC, 3.1

AUTOMOTIVE AIRMATRIX, 65VDC, 3.1

Buy Now Datasheet
Automotive Fuse, Fast Act, 3.15A, 65Vdc Rohs Compliant Aem - 40AJ7923 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Act, 3.15A, 65Vdc Rohs Compliant Aem
40AJ7923
Automotive Fuse, Fast Act, 3.15A, 65Vdc Rohs Compliant Aem 40AJ7923
AUTOMOTIVE FUSE, FAST ACT, 3.15A, 65VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACT, 3.15A, 65VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QA1206F3A15TTR-ND 40AJ7923
Product Name Fuses Automotive Fuse, Fast Act, 3.15A, 65Vdc Rohs Compliant Aem
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuses - 002611009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 16 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers