AUTOMOTIVE AIRMATRIX, 65VDC, 3A
AUTOMOTIVE AIRMATRIX, 65VDC, 3A
AUTOMOTIVE AIRMATRIX, 65VDC, 3A
AUTOMOTIVE FUSE, FAST ACTING, 3A, 65VDC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5673-QA1206F3A00TTR-ND | 40AJ7922 |
| Product Name | Fuses | Automotive Fuse, Fast Acting, 3A, 65Vdc Rohs Compliant Aem |
| Mounting | Solderable (Surface Mount Technology) |