AEM Components (USA), Inc. Fuses QA1206F2A50T

Description
AUTOMOTIVE AIRMATRIX, 65VDC, 2.5
Request a Quote Datasheet
Description
AUTOMOTIVE AIRMATRIX, 65VDC, 2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-QA1206F2A50TCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 65VDC, 2.5

AUTOMOTIVE AIRMATRIX, 65VDC, 2.5

Buy Now Datasheet
Fuses - 5673-QA1206F2A50TDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 65VDC, 2.5

AUTOMOTIVE AIRMATRIX, 65VDC, 2.5

Buy Now Datasheet
Fuses - 5673-QA1206F2A50TTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE AIRMATRIX, 65VDC, 2.5

AUTOMOTIVE AIRMATRIX, 65VDC, 2.5

Buy Now Datasheet
Automotive Fuse, Fast Act, 2.5A, 65Vdc Rohs Compliant Aem - 40AJ7921 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Act, 2.5A, 65Vdc Rohs Compliant Aem
40AJ7921
Automotive Fuse, Fast Act, 2.5A, 65Vdc Rohs Compliant Aem 40AJ7921
AUTOMOTIVE FUSE, FAST ACT, 2.5A, 65VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACT, 2.5A, 65VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-QA1206F2A50TCT-ND 40AJ7921
Product Name Fuses Automotive Fuse, Fast Act, 2.5A, 65Vdc Rohs Compliant Aem
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110386 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details