AEM Components (USA), Inc. EMI 1206 Case 200 Ohms MCB1206F201PT-PB

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Datasheet Summary
Powered by GS/AI

The MCB1206F201PT-PB is a multilayer ferrite chip bead designed for noise suppression applications in computers, telecommunications, and data communications. It features a monolithic structure that ensures a closed magnetic path, enhancing reliability. This component operates effectively within a temperature range of -55°C to +125°C and has an impedance of 200 Ohms at 100 MHz. The part is RoHS compliant when the -T option is specified and offers superior termination bonding strength with a nickel barrier and solder overplated termination, making it suitable for both wave and reflow soldering processes. The dimensions of the chip are 0.173 inches (4.40 mm) in length and 0.063 inches (1.60 mm) in width, with a thickness of 0.043 inches (1.10 mm). The maximum DC resistance is 0.20 Ohms, and it can handle a maximum current of 0.50 A. This product is ideal for engineers seeking reliable noise suppression solutions in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The MCB1206F201PT-PB is a multilayer ferrite chip bead designed for noise suppression applications in computers, telecommunications, and data communications. It features a monolithic structure that ensures a closed magnetic path, enhancing reliability. This component operates effectively within a temperature range of -55°C to +125°C and has an impedance of 200 Ohms at 100 MHz. The part is RoHS compliant when the -T option is specified and offers superior termination bonding strength with a nickel barrier and solder overplated termination, making it suitable for both wave and reflow soldering processes. The dimensions of the chip are 0.173 inches (4.40 mm) in length and 0.063 inches (1.60 mm) in width, with a thickness of 0.043 inches (1.10 mm). The maximum DC resistance is 0.20 Ohms, and it can handle a maximum current of 0.50 A. This product is ideal for engineers seeking reliable noise suppression solutions in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
EMI 1206 Case 200 Ohms - MCB1206F201PT-PB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
EMI 1206 Case 200 Ohms
MCB1206F201PT-PB
EMI 1206 Case 200 Ohms MCB1206F201PT-PB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Ferrite Beads
Product Number MCB1206F201PT-PB
Product Name EMI 1206 Case 200 Ohms
DCR 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY1000ANTR-ND - DigiKey
Specs
DCR 1.5 ohms
Rated DC Current 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details