SOLIDMATRIX FUSE, 24VDC, 7.0A
SOLIDMATRIX FUSE, 24VDC, 7.0A
SOLIDMATRIX FUSE, 24VDC, 7.0A
FUSE, SLOW BLOW, 7A, 24VDC, 1206 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5673-F1206SB7000V024TMCT-ND | 40AJ7058 |
| Product Name | Fuses | Fuse, Slow Blow, 7A, 24Vdc, 1206 Rohs Compliant Aem |
| Fuse Type | PC Board |