AEM Components (USA), Inc. Fuses F1206HC15A0TM

Description
SOLIDMATRIX FUSE, 35VDC, 15A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE, 35VDC, 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F1206HC15A0TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 35VDC, 15A

SOLIDMATRIX FUSE, 35VDC, 15A

Buy Now Datasheet
Fuses - 5673-F1206HC15A0TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 35VDC, 15A

SOLIDMATRIX FUSE, 35VDC, 15A

Buy Now Datasheet
Fuses - 5673-F1206HC15A0TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 35VDC, 15A

SOLIDMATRIX FUSE, 35VDC, 15A

Buy Now Datasheet
Fuse, High Current, 15A, 35Vdc, 1206 Rohs Compliant Aem - 40AJ7027 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, High Current, 15A, 35Vdc, 1206 Rohs Compliant Aem
40AJ7027
Fuse, High Current, 15A, 35Vdc, 1206 Rohs Compliant Aem 40AJ7027
FUSE, HIGH CURRENT, 15A, 35VDC, 1206 ROHS COMPLIANT: YES

FUSE, HIGH CURRENT, 15A, 35VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-F1206HC15A0TMDKR-ND 40AJ7027
Product Name Fuses Fuse, High Current, 15A, 35Vdc, 1206 Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110351 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 35 amps
View Details
Surface Mount Fuses - VF465 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
Rated Current 100 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details