AEM Components (USA), Inc. Fuses F1206HC10A0TM

Description
SOLIDMATRIX FUSE, 35VDC, 10A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE, 35VDC, 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F1206HC10A0TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 35VDC, 10A

SOLIDMATRIX FUSE, 35VDC, 10A

Buy Now Datasheet
Fuses - 5673-F1206HC10A0TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 35VDC, 10A

SOLIDMATRIX FUSE, 35VDC, 10A

Buy Now Datasheet
Fuses - 5673-F1206HC10A0TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 35VDC, 10A

SOLIDMATRIX FUSE, 35VDC, 10A

Buy Now Datasheet
Fuse, High Current, 10A, 35Vdc, 1206 Rohs Compliant Aem - 40AJ7025 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, High Current, 10A, 35Vdc, 1206 Rohs Compliant Aem
40AJ7025
Fuse, High Current, 10A, 35Vdc, 1206 Rohs Compliant Aem 40AJ7025
FUSE, HIGH CURRENT, 10A, 35VDC, 1206 ROHS COMPLIANT: YES

FUSE, HIGH CURRENT, 10A, 35VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-F1206HC10A0TMCT-ND 40AJ7025
Product Name Fuses Fuse, High Current, 10A, 35Vdc, 1206 Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110220 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 20 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers