AEM Components (USA), Inc. Fuses F1206FA6000V032TM

Description
SOLIDMATRIX FUSE, 32VDC, 6A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE, 32VDC, 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F1206FA6000V032TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 6A

SOLIDMATRIX FUSE, 32VDC, 6A

Buy Now Datasheet
Fuses - 5673-F1206FA6000V032TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 6A

SOLIDMATRIX FUSE, 32VDC, 6A

Buy Now Datasheet
Fuses - 5673-F1206FA6000V032TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 6A

SOLIDMATRIX FUSE, 32VDC, 6A

Buy Now Datasheet
Fuse, Fast Acting, 6A, 32Vdc, 1206 Rohs Compliant Aem - 40AJ7016 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 6A, 32Vdc, 1206 Rohs Compliant Aem
40AJ7016
Fuse, Fast Acting, 6A, 32Vdc, 1206 Rohs Compliant Aem 40AJ7016
FUSE, FAST ACTING, 6A, 32VDC, 1206 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 6A, 32VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-F1206FA6000V032TMTR-ND 40AJ7016
Product Name Fuses Fuse, Fast Acting, 6A, 32Vdc, 1206 Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110386 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers