AEM Components (USA), Inc. Fuses F1206FA4000V032TM

Description
SOLIDMATRIX FUSE, 32VDC, 4A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE, 32VDC, 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F1206FA4000V032TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 4A

SOLIDMATRIX FUSE, 32VDC, 4A

Buy Now Datasheet
Fuses - 5673-F1206FA4000V032TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 4A

SOLIDMATRIX FUSE, 32VDC, 4A

Buy Now Datasheet
Fuses - 5673-F1206FA4000V032TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 4A

SOLIDMATRIX FUSE, 32VDC, 4A

Buy Now Datasheet
SMD Fuses1206 4A 32V - F1206FA4000V032TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses1206 4A 32V
F1206FA4000V032TM
SMD Fuses1206 4A 32V F1206FA4000V032TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fuse, Fast Acting, 4A, 32Vdc, 1206 Rohs Compliant Aem - 40AJ7014 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 4A, 32Vdc, 1206 Rohs Compliant Aem
40AJ7014
Fuse, Fast Acting, 4A, 32Vdc, 1206 Rohs Compliant Aem 40AJ7014
FUSE, FAST ACTING, 4A, 32VDC, 1206 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 4A, 32VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5673-F1206FA4000V032TMTR-ND F1206FA4000V032TM 40AJ7014
Product Name Fuses SMD Fuses1206 4A 32V Fuse, Fast Acting, 4A, 32Vdc, 1206 Rohs Compliant Aem
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 45 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers