AEM Components (USA), Inc. Fuses F0603SB6000V032TM

Description
SOLIDMATRIX FUSE,32VDC, 6.0A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE,32VDC, 6.0A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F0603SB6000V032TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE,32VDC, 6.0A

SOLIDMATRIX FUSE,32VDC, 6.0A

Buy Now Datasheet
Fuses - 5673-F0603SB6000V032TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE,32VDC, 6.0A

SOLIDMATRIX FUSE,32VDC, 6.0A

Buy Now Datasheet
Fuses - 5673-F0603SB6000V032TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE,32VDC, 6.0A

SOLIDMATRIX FUSE,32VDC, 6.0A

Buy Now Datasheet
Fuse, Slow Blow, 6A, 32Vdc, 0603 Rohs Compliant Aem - 40AJ7007 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 6A, 32Vdc, 0603 Rohs Compliant Aem
40AJ7007
Fuse, Slow Blow, 6A, 32Vdc, 0603 Rohs Compliant Aem 40AJ7007
FUSE, SLOW BLOW, 6A, 32VDC, 0603 ROHS COMPLIANT: YES

FUSE, SLOW BLOW, 6A, 32VDC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-F0603SB6000V032TMCT-ND 40AJ7007
Product Name Fuses Fuse, Slow Blow, 6A, 32Vdc, 0603 Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002315403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 200 amps
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details