SOLIDMATRIX FUSE,32VDC, 3.5A
SOLIDMATRIX FUSE,32VDC, 3.5A
SOLIDMATRIX FUSE,32VDC, 3.5A
FUSE, HIGH INRUSH, 3.5A, 32VDC, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5673-F0603HI3500V032TMDKR-ND | 40AJ6991 |
| Product Name | Fuses | Fuse, High Inrush, 3.5A, 32Vdc, 0603 Rohs Compliant Aem |
| Fuse Type | PC Board |