AEM Components (USA), Inc. Fuses F0603HI2500V032TM

Description
SOLIDMATRIX FUSE,32VDC, 2.5A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE,32VDC, 2.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F0603HI2500V032TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE,32VDC, 2.5A

SOLIDMATRIX FUSE,32VDC, 2.5A

Buy Now Datasheet
Fuses - 5673-F0603HI2500V032TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE,32VDC, 2.5A

SOLIDMATRIX FUSE,32VDC, 2.5A

Buy Now Datasheet
Fuses - 5673-F0603HI2500V032TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE,32VDC, 2.5A

SOLIDMATRIX FUSE,32VDC, 2.5A

Buy Now Datasheet
Fuse, High Inrush, 2.5A, 32Vdc, 0603 Rohs Compliant Aem - 40AJ6989 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, High Inrush, 2.5A, 32Vdc, 0603 Rohs Compliant Aem
40AJ6989
Fuse, High Inrush, 2.5A, 32Vdc, 0603 Rohs Compliant Aem 40AJ6989
FUSE, HIGH INRUSH, 2.5A, 32VDC, 0603 ROHS COMPLIANT: YES

FUSE, HIGH INRUSH, 2.5A, 32VDC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-F0603HI2500V032TMDKR-ND 40AJ6989
Product Name Fuses Fuse, High Inrush, 2.5A, 32Vdc, 0603 Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details