AEM Components (USA), Inc. Fuses F0603FA2500V032TM

Description
SOLIDMATRIX FUSE, 32VDC, 2.5A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE, 32VDC, 2.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F0603FA2500V032TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 2.5A

SOLIDMATRIX FUSE, 32VDC, 2.5A

Buy Now Datasheet
Fuses - 5673-F0603FA2500V032TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 2.5A

SOLIDMATRIX FUSE, 32VDC, 2.5A

Buy Now Datasheet
Fuses - 5673-F0603FA2500V032TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 2.5A

SOLIDMATRIX FUSE, 32VDC, 2.5A

Buy Now Datasheet
Fuse, Fast Acting, 2.5A, 32Vdc, 0603 Rohs Compliant Aem - 40AJ6980 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 2.5A, 32Vdc, 0603 Rohs Compliant Aem
40AJ6980
Fuse, Fast Acting, 2.5A, 32Vdc, 0603 Rohs Compliant Aem 40AJ6980
FUSE, FAST ACTING, 2.5A, 32VDC, 0603 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 2.5A, 32VDC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-F0603FA2500V032TMDKR-ND 40AJ6980
Product Name Fuses Fuse, Fast Acting, 2.5A, 32Vdc, 0603 Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002630011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Auto Fuses - AFT/AFS -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Current 200 amps
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers