AEM Components (USA), Inc. Fuses F0603FA2000V032TM

Description
SOLIDMATRIX FUSE, 32VDC, 2.0A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE, 32VDC, 2.0A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F0603FA2000V032TMCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 2.0A

SOLIDMATRIX FUSE, 32VDC, 2.0A

Buy Now Datasheet
Fuses - 5673-F0603FA2000V032TMDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 2.0A

SOLIDMATRIX FUSE, 32VDC, 2.0A

Buy Now Datasheet
Fuses - 5673-F0603FA2000V032TMTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 32VDC, 2.0A

SOLIDMATRIX FUSE, 32VDC, 2.0A

Buy Now Datasheet
Fuse, Fast Acting, 2A, 32Vdc, 0603 Rohs Compliant Aem - 40AJ6979 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 2A, 32Vdc, 0603 Rohs Compliant Aem
40AJ6979
Fuse, Fast Acting, 2A, 32Vdc, 0603 Rohs Compliant Aem 40AJ6979
FUSE, FAST ACTING, 2A, 32VDC, 0603 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 2A, 32VDC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5673-F0603FA2000V032TMCT-ND 40AJ6979
Product Name Fuses Fuse, Fast Acting, 2A, 32Vdc, 0603 Rohs Compliant Aem
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625230 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers